The TDA1543AT is a high-performance, dual 16-bit digital-to-analog converter (DAC) produced by NXP Semiconductors. This integrated circuit (IC) is designed to deliver exceptional sound quality and is widely used in audio applications such as CD players, digital audio tape players, and other audio equipment where sound quality is paramount.
Key Features:
- High Performance: The TDA1543AT offers true 16-bit resolution which ensures high fidelity audio reproduction with a dynamic range that captures the nuances of the original recording.
- Dual DAC Channels: With two DAC channels, it can process stereo signals with ease, providing a balanced and immersive listening experience.
- Simple Interface: The simplicity of its interface allows for direct interfacing to I2S bus and other DSP serial data formats, making it a versatile choice for various audio systems.
- Low Distortion: The IC is engineered to have low harmonic distortion, ensuring that the audio output is clear and true to the source material.
- Compact Form Factor: The TDA1543AT comes in a compact DIP (Dual In-line Package) or SO (Small Outline) package, making it suitable for space-constrained applications.
Applications:
The TDA1543AT's high-quality audio output makes it an ideal choice for a range of applications, including:
- High-end audio and home theater systems
- Professional audio recording and playback equipment
- Automotive audio systems
- Portable audio devices
Technical Specifications:
The TDA1543AT operates over a wide power supply range and features low power consumption. Its technical specifications include:
- Resolution: 16-bit
- Sampling Frequency: Up to 48 kHz
- Signal-to-Noise Ratio: High SNR for superior audio clarity
- Power Supply: Single 5V or dual ±5V
- Package Options: DIP and SO packages available
With its blend of audio performance, ease of use, and versatility, the NXP TDA1543AT is a top choice for designers and audio enthusiasts looking to create systems with high-quality sound reproduction.