EN
  • EN
  • DE

MIC2212-DNYML-TR

Part No MIC2212-DNYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.85V/2.85V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.85V, 2.85V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.85V, 2.85V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 139214-MIC2212-DNYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2212-DNYML-TR CAD Model

Description

Introducing the MIC2212-DNYML-TR from Microchip Technology

The MIC2212-DNYML-TR is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision voltage regulator is designed to deliver a stable and reliable power supply for advanced electronic applications, ensuring optimal performance and efficiency.

Key Features

  • High Accuracy: The MIC2212 offers tight output voltage accuracy, which makes it suitable for sensitive applications where voltage precision is critical.
  • Dual Channel: With two LDOs in one package, it provides the convenience of powering multiple devices or subsystems with different voltage requirements simultaneously.
  • Low Dropout: Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving battery life in portable devices.
  • Stable with Ceramic Capacitors: The MIC2212 is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other capacitor types.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device and the electronic system from damage due to overheating and overcurrent conditions.
  • Low Quiescent Current: The device is optimized for low quiescent current, which minimizes power consumption when in standby mode, making it ideal for battery-powered applications.

Applications

The MIC2212-DNYML-TR is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Tablets and Portable Devices
  • Wireless LAN Devices
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Handheld Gaming Devices

With its compact 10-pin 2x2mm MLF® package, the MIC2212-DNYML-TR saves valuable board space and is ideal for space-constrained applications. Its extended operating temperature range also makes it suitable for industrial and automotive applications that require reliable performance under varying environmental conditions.

Microchip Technology's commitment to quality ensures that the MIC2212-DNYML-TR meets the highest standards, providing engineers with a robust, efficient, and versatile power management solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess