EN
  • EN
  • DE

TDA1566TH/N2S,112

Part No TDA1566TH/N2S,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CAR AUDIO I2C BUS 24HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 150W x 1 @ 1 Ohm; 75W x 2 @ 2 Ohm
Supply Voltage - Operating 6.5 V to 18 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HSOP
Dimension 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 136051-TDA1566TH/N2S,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1566TH/N2S,112 CAD Model

Description

The TDA1566TH/N2S,112 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically engineered to cater to the demanding needs of the automotive audio market, providing robust solutions for car radio amplifier applications. Its state-of-the-art technology ensures crystal-clear sound quality, making it a top choice for automotive sound systems.

Key Features

  • High Output Power: Capable of delivering an impressive output, the TDA1566TH/N2S,112 ensures powerful and dynamic audio performance, suitable for in-car entertainment systems.
  • Low Distortion: Designed to minimize distortion, this IC provides a clean and accurate audio reproduction that meets the high-fidelity standards of modern car audio systems.
  • Thermal Protection: With built-in thermal protection, the TDA1566TH/N2S,112 is safeguarded against overheating, ensuring reliability and longevity even under harsh operating conditions.
  • Short-Circuit Protection: The IC includes short-circuit protection features that prevent damage to the device and the audio system in the event of a fault or abnormal operation.
  • Multiple Operating Modes: It supports various operating modes, including a standby mode for reduced power consumption when not in active use.

Applications

The TDA1566TH/N2S,112 is primarily used in automotive audio systems, where it acts as a power amplifier for in-car entertainment. Its robust design makes it suitable for integration into car radios, audio amplifiers, and other related applications where high-quality sound and reliable performance are essential.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA1566TH/N2S,112 is no exception. This product is manufactured with precision to ensure consistent performance and to meet the rigorous standards of the automotive industry. The IC's durability and reliability make it a trusted component for manufacturers looking to enhance the audio experience in their vehicles.

Conclusion

In summary, the TDA1566TH/N2S,112 from NXP Semiconductors is a powerful and reliable choice for automotive audio applications. Its advanced features, including high output power, low distortion, and comprehensive protection circuits, make it an ideal solution for delivering high-quality sound in vehicle entertainment systems.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 432 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess