EN
  • EN
  • DE

TDA18212HN/M

Part No TDA18212HN/M
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840041-TDA18212HN/M
Ultra Librarian 3D Model Ultra Librarian TDA18212HN/M CAD Model

Description

Product Overview: TDA18212HN/M - Silicon Tuner IC by NXP Semiconductors

The TDA18212HN/M is a cutting-edge silicon tuner integrated circuit (IC) developed by NXP Semiconductors, designed to provide a high-performance solution for cable television and terrestrial broadcasting reception. This versatile component is well-suited for a wide range of applications, such as set-top boxes, televisions, personal video recorders, and PC TV accessories.

At the heart of the TDA18212HN/M lies advanced silicon tuner technology that enables it to support multiple broadcast standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and J.83 Annex B. This makes the tuner highly adaptable to various global markets and broadcasting systems, offering manufacturers the flexibility to design products for an international audience.

The device boasts a high level of integration, which reduces the need for external components and simplifies the overall design process. Its compact footprint allows for more efficient use of space on the printed circuit board (PCB), which is particularly beneficial for slim and compact consumer electronic devices. The TDA18212HN/M also features a fully integrated RF tracking filter, which contributes to its excellent RF performance and strong immunity to interference.

NXP's TDA18212HN/M is designed with power efficiency in mind. Its low power consumption makes it an ideal choice for energy-conscious applications and can contribute to extending the battery life of portable devices. Additionally, the device's power management capabilities allow for further optimization of power usage during operation.

Ease of use is another key aspect of the TDA18212HN/M. The IC includes an I2C-bus interface for communication, which provides a straightforward means of control and configuration. This digital interface ensures seamless integration with a microcontroller or processor within the host system, enabling advanced features and functions to be accessed with minimal effort.

In summary, the TDA18212HN/M from NXP Semiconductors is a highly integrated, power-efficient, and versatile silicon tuner IC that delivers exceptional performance for a diverse array of broadcast applications. Its support for multiple standards, integration, and ease of use make it a top choice for manufacturers looking to create competitive consumer electronic products.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9496 $58.4880
75+ $1.5997 $119.9775
115+ $1.5500 $178.2500
155+ $1.4992 $232.3760
200+ $1.4495 $289.9000
270+ $1.2994 $350.8380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess