EN
  • EN
  • DE

TDA18252HN/C1/S3

Part No TDA18252HN/C1/S3
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1231+
Reference case QFN48
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 742472-TDA18252HN/C1/S3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA18252HN/C1/S3 CAD Model

Description

Introducing the TDA18252HN/C1/S3 Silicon Tuner from NXP

The TDA18252HN/C1/S3 is a cutting-edge silicon tuner developed by NXP Semiconductors, designed to address the evolving needs of modern television and set-top box markets. This high-performance integrated circuit is engineered to provide exceptional reception quality across a wide range of digital terrestrial and cable standards, making it an ideal solution for manufacturers looking to create versatile and reliable multimedia products.

Key Features

  • Multi-standard Support: The TDA18252HN/C1/S3 is compatible with a variety of broadcast standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC. This broad range of support ensures that devices equipped with this tuner can operate in numerous markets worldwide.
  • High Integration: As an all-in-one silicon tuner, it integrates RF tracking filters, RF amplifiers, and mixers to provide a complete tuning solution, reducing the need for external components and simplifying the overall design process.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA18252HN/C1/S3 helps to minimize energy usage, making it suitable for eco-friendly devices and applications where power conservation is critical.
  • Excellent Phase Noise Performance: The device boasts superior phase noise characteristics, which is essential for high-quality signal demodulation and ultimately results in a better viewing experience.
  • Small Form Factor: The compact size of the TDA18252HN/C1/S3 allows for its use in space-constrained applications, such as slim TVs and portable set-top boxes.

Applications

The versatility of the TDA18252HN/C1/S3 makes it suitable for a wide range of applications. It can be integrated into:

  • Television sets
  • Digital set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards

With its robust design and advanced features, the TDA18252HN/C1/S3 from NXP Semiconductors represents a state-of-the-art solution for manufacturers aiming to deliver high-quality digital broadcasting experiences to consumers.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8711 $65.4885
80+ $1.5362 $122.8960
120+ $1.4876 $178.5120
165+ $1.4403 $237.6495
210+ $1.3918 $292.2780
280+ $1.2474 $349.2720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess