EN
  • EN
  • DE

TDA18291HN/C1

Part No TDA18291HN/C1
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720734-TDA18291HN/C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA18291HN/C1 CAD Model

Description

Introducing the TDA18291HN/C1 Silicon Tuner from NXP

The TDA18291HN/C1 is a cutting-edge silicon tuner integrated circuit designed by NXP Semiconductors, tailored for terrestrial and cable digital television reception. This advanced tuner is part of NXP's commitment to providing high-performance and cost-effective solutions for the evolving global TV market.

Built with state-of-the-art silicon technology, the TDA18291HN/C1 offers exceptional sensitivity and selectivity, which ensures optimal performance even in areas with weak signal conditions or in the presence of interference. This makes it an ideal choice for a wide range of applications, including televisions, set-top boxes, and personal computer TV cards.

One of the key features of the TDA18291HN/C1 is its support for multiple digital broadcasting standards, including DVB-T, DVB-T2, ISDB-T, and DTMB. This versatility allows manufacturers to use the same tuner across different products and markets, simplifying the design process and reducing time-to-market.

The TDA18291HN/C1 is designed with energy efficiency in mind. It boasts a low-power consumption profile, which is critical for portable and handheld devices, as well as for reducing the overall energy footprint of home entertainment systems. With its power-saving features, the TDA18291HN/C1 helps manufacturers meet the stringent energy standards and consumer expectations for eco-friendly products.

Integration is a breeze with the TDA18291HN/C1, thanks to its I2C-bus control interface, which allows for seamless communication with the main processor. The tuner also includes an integrated loop-through path for analog signals, ensuring compatibility with legacy devices and providing a convenient upgrade path for analog systems transitioning to digital.

For manufacturers looking for reliability, the TDA18291HN/C1 comes in a compact, RoHS-compliant SMD package, which ensures robustness and longevity in a wide range of environmental conditions. Its small form factor also enables sleek and compact designs for consumer electronics.

In summary, the TDA18291HN/C1 from NXP stands out as a high-performance, multi-standard silicon tuner that offers excellent reception quality, low power consumption, and flexible integration, making it a top choice for the next generation of digital TV solutions.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess