EN
  • EN
  • DE

TDA20140/2,518

Part No TDA20140/2,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC HDMI INTERFACE 28-HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Interface
Applications Video
Mounting SMD (SMT)
Case / Package 28-HVQFN (5x5)
Win Source Part Number 104081-TDA20140/2,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA20140/2,518 CAD Model

Description

The TDA20140/2,518 is a high-performance, integrated circuit brought to you by NXP Semiconductors, a trusted leader in the electronics industry. This innovative product is designed to meet the demanding needs of modern electronic applications, providing a reliable and efficient solution for a wide range of uses.

Key Features

  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the TDA20140/2,518 ensures superior performance and longevity.
  • High Efficiency: The device is engineered for maximum energy efficiency, which helps to reduce power consumption and heat generation, making it ideal for eco-friendly applications.
  • Compact Design: With its small form factor, the TDA20140/2,518 can be easily integrated into space-constrained designs without compromising on functionality.
  • Robust Construction: Manufactured to withstand harsh operating conditions, this product is built to deliver consistent performance over a wide range of temperatures and voltages.
  • Versatile Application: The TDA20140/2,518 is suitable for a multitude of applications, including but not limited to, automotive systems, consumer electronics, and industrial automation.

Technical Specifications

Parameter Value Package SOT (Small Outline Transistor) Mounting Type Surface Mount Operating Temperature Specified by Manufacturer Voltage Rating Specified by Manufacturer RoHS Compliant

Applications

The versatility of the TDA20140/2,518 allows it to be used in a range of applications, making it a go-to component for designers and engineers. Its reliability and efficiency make it particularly well-suited for power management tasks in complex electronic systems.

Ordering Information

To purchase the TDA20140/2,518 or to get more information about pricing and availability, please contact NXP Semiconductors or an authorized distributor. Ensure you refer to the correct part number to avoid any discrepancies in your order.

You May Also Be Interested in

Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess