EN
  • EN
  • DE
  • IT

TDA3504

Part No TDA3504
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Video control combination circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265975-TDA3504
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3504 CAD Model

Description

Introducing the TDA3504 from NXP

The TDA3504 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular IC is designed for color television signal processing applications and is an essential component in the creation of high-quality TV systems.

Key Features of the TDA3504

  • Integrated Chroma and Luminance Processing: The TDA3504 combines both chroma and luminance processing in one chip, providing excellent color demodulation and picture sharpness.
  • Multi-Standard Flexibility: It supports various television standards, making it a versatile choice for global applications.
  • Automatic Gain Control (AGC): With its AGC feature, it ensures consistent signal strength and quality, adapting to varying input signal conditions.
  • On-Chip Oscillator: The built-in oscillator simplifies circuit design and reduces the number of external components required.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA3504 helps in reducing the overall power consumption of the television set.

Applications

The TDA3504 is specifically tailored for use in color televisions, but its robust design makes it suitable for other video processing applications that require high-quality signal processing. Its flexibility and performance make it an ideal choice for manufacturers looking to produce televisions with superior image quality.

Technical Specifications

With its compact design, the TDA3504 integrates multiple functions that traditionally would require several discrete components. It operates over a wide voltage range and is housed in a DIP (Dual Inline Package), making it easy to integrate into various circuit board layouts.

Conclusion

The NXP TDA3504 is a testament to NXP's commitment to providing advanced solutions for the consumer electronics market. Combining functionality, efficiency, and reliability, this IC stands out as a top choice for color television signal processing. Its adaptability to multiple standards and low power consumption make it a forward-thinking solution for the ever-evolving demands of the television industry.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess