EN
  • EN
  • DE

TDA3629/Y

Part No TDA3629/Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC LIGHT POSITION CTRLR 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Automotive
Operating Supply Current 6mA
Supply Voltage - Operating 8 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 053088-TDA3629/Y
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3629/Y CAD Model

Description

The TDA3629/Y is a sophisticated light position controller integrated circuit produced by NXP Semiconductors. This advanced component is designed to offer precise and reliable control over the positioning of light sources in a variety of applications, making it an essential choice for designers looking to enhance the functionality and efficiency of their lighting systems.

Key Features

  • High Precision Control: The TDA3629/Y provides accurate control over the positioning of light, ensuring optimal illumination and energy usage.
  • Wide Operating Voltage Range: This device operates across a broad voltage range, accommodating various power supply requirements and enhancing its versatility in different applications.
  • Low Power Consumption: It is designed for efficiency, with a low power draw that contributes to the overall energy-saving capabilities of the lighting system.
  • Robust Temperature Performance: The TDA3629/Y is capable of operating effectively across a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Compact Packaging: The device comes in a compact package, allowing for easy integration into existing designs without requiring significant space.

Applications

The versatility of the TDA3629/Y makes it suitable for a wide range of applications, including:

  • Automotive interior and exterior lighting
  • Industrial lighting control systems
  • Consumer electronics
  • Home automation and smart lighting solutions
  • Commercial lighting fixtures

Technical Specifications

Parameter Value Supply Voltage 2.5 V to 6.0 V Operating Temperature -40°C to +85°C Package SOT96-1

With its combination of precision, efficiency, and flexibility, the NXP TDA3629/Y light position controller is an excellent choice for any application requiring reliable and accurate light positioning control.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3858 $57.8700
365+ $0.3176 $115.9240
565+ $0.3072 $173.5680
780+ $0.2968 $231.5040
1,005+ $0.2876 $289.0380
1,350+ $0.2576 $347.7600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess