The TDA7000 from NXP is a monolithic integrated circuit for mono FM portable radios, where a minimum on peripheral components is crucial. This innovative IC is designed to be the heart of a compact digital FM radio, offering high-quality performance in a small footprint. The TDA7000 integrates many functions typically requiring external components, thus reducing the overall parts count and simplifying the design and assembly of radio products.
Key Features
- Frequency Range: The TDA7000 covers the FM band from 88 MHz to 108 MHz, making it suitable for all FM radio applications within this range.
- Low Voltage Operation: It operates on a low supply voltage from 2.7V to 10V, which makes it ideal for battery-operated devices.
- Minimal External Components: The design of the TDA7000 requires only a few external components, significantly simplifying the circuit design and reducing the overall system cost.
- Integrated Oscillator: The built-in local oscillator with a Frequency Locked Loop (FLL) system ensures stable tuning across the FM band.
- Search Tuning: The IC includes search tuning functionality with a quality detection system, which stops the search when a station of sufficient signal strength is found.
Applications
The TDA7000 is primarily used in portable FM radio devices due to its compact size and low power requirements. It's also suitable for a wide range of other applications including:
- Clock radios
- Hi-Fi systems
- Personal stereos
- Radio-controlled devices
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.7V - 10V
Frequency Range
88 MHz - 108 MHz
Package
DIP/SO
The TDA7000 FM Radio IC from NXP stands out for its simplicity, efficiency, and versatility, making it an excellent choice for designers looking to create high-quality FM radio systems with minimal complexity.