EN
  • EN
  • DE

TDA7073A/N4/S420,1

Part No TDA7073A/N4/S420,1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098883-TDA7073A/N4/S420,1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA7073A/N4/S420,1 CAD Model

Description

The TDA7073A/N4/S420,1 is a high-quality automotive-grade integrated circuit manufactured by NXP Semiconductors, a leading technology company known for its innovative and reliable products. This particular IC is designed to cater to the demanding requirements of modern automotive applications, providing robust performance and durability.

Key Features

  • Dual Bridge Configuration: The TDA7073A/N4/S420,1 comes in a dual bridge configuration, allowing it to drive two DC motors or one stepper motor with ease. This makes it highly versatile for various automotive applications.
  • High Output Current: With the capability to deliver high output current, this IC can efficiently power motors in vehicles, ensuring smooth operation and control.
  • Low Saturation Voltage: The low saturation voltage feature of this IC reduces power dissipation, enhancing the overall efficiency of the system in which it is implemented.
  • Thermal Protection: The built-in thermal protection safeguards the IC from potential damage due to overheating, thereby ensuring reliability and a longer lifespan.
  • Short-Circuit Protection: The TDA7073A/N4/S420,1 is equipped with short-circuit protection, preventing damage to the IC and the motor in case of accidental shorts.

Applications

The TDA7073A/N4/S420,1 is ideal for a wide range of automotive applications, including but not limited to:

  • Motor control systems
  • Power steering mechanisms
  • Actuator drives
  • Automotive body control

Quality and Reliability

NXP's commitment to quality ensures that the TDA7073A/N4/S420,1 meets the stringent standards required for automotive components. It is designed to withstand harsh environments and provide consistent performance, making it a trusted choice for automotive manufacturers and suppliers.

Technical Specifications

Below are some of the technical specifications for the TDA7073A/N4/S420,1:

  • Supply Voltage: Designed for operation at nominal automotive voltages
  • Package Type: SOT96-1
  • Mounting Type: Surface Mount Device (SMD)

For detailed technical data and application notes, customers are encouraged to refer to the official NXP datasheets and product documentation available on the NXP website or through authorized distributors.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess