EN
  • EN
  • DE

TPS7A6201QKTTRQ1

Part No TPS7A6201QKTTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.3A DDPAK / LDO Regulator Pos 2.5V to 7V 0.3A Automotive 6-Pin(5+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 2.5V
Output Voltage MAX 7V
Voltage Dropout (Maximum) 0.5V @ 250mA
Output Current 300mA
Operating Supply Current 40μA
PSRR 60dB ~ 30dB (100Hz ~ 150kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 798243-TPS7A6201QKTTRQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TPS7A6201
Introduction Date November 14, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS7A6201QKTTRQ1 CAD Model

Description

TPS7A6201QKTTRQ1 - Automotive 300-mA, 40-V, High-Accuracy LDO Voltage Regulator

The TPS7A6201QKTTRQ1 from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed specifically for automotive applications. This device is engineered to provide a stable and reliable power supply, meeting the stringent requirements of the automotive industry for electronic systems reliability and performance.

With an impressive input voltage range of 3 V to 40 V, the TPS7A6201QKTTRQ1 is capable of delivering a continuous output current of up to 300 mA. This makes it suitable for a wide range of applications, including infotainment systems, advanced driver assistance systems (ADAS), and other automotive electronic modules that require a stable voltage supply.

One of the key features of this LDO regulator is its high accuracy, with an output voltage tolerance of ±2% over the entire temperature, load, and input voltage range. This precision ensures that sensitive automotive electronics receive a consistent voltage, which is critical for both performance and safety.

The device also includes a number of built-in protection features that safeguard the electronics against common issues such as overcurrent, overtemperature, and input supply undervoltage. These protective measures contribute to the overall reliability and longevity of the electronic systems in which the TPS7A6201QKTTRQ1 is used.

Furthermore, the TPS7A6201QKTTRQ1 is available in a small, surface-mount package, making it ideal for space-constrained automotive environments. Its low quiescent current helps to minimize power consumption when the vehicle is idle, contributing to energy efficiency and battery life.

Overall, the TPS7A6201QKTTRQ1 is a robust and precise voltage regulator that meets the demanding conditions of automotive applications. Its combination of wide input voltage range, high output accuracy, and comprehensive protection features makes it a reliable choice for powering the next generation of automotive electronics.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8076 $50.5368
44+ $2.3037 $101.3628
68+ $2.2317 $151.7556
93+ $2.1597 $200.8521
120+ $2.0877 $250.5240
161+ $1.8718 $301.3598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess