The TDA8006AH/C113 is a state-of-the-art smart card interface IC designed and manufactured by NXP Semiconductors. This product is engineered to facilitate secure and efficient communication between a smart card and a microcontroller, making it an ideal choice for a wide range of applications such as banking, telecommunications, and secure access control systems.
Key Features
- Compatibility: The TDA8006AH/C113 is compatible with ISO 7816, EMV (Europay, MasterCard, Visa), and GSM 11.11 standards, ensuring a broad range of use cases and interoperability with various smart card technologies.
- Flexibility: It supports both 3V and 5V smart cards, allowing for flexibility in card choice and a smooth transition as technology evolves.
- Protection: Integrated protection features safeguard the smart card and the interface against electrical hazards, such as short-circuit and over-current conditions.
- Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered applications.
- Multiple Communication Protocols: It supports T=0 and T=1 communication protocols, which are the primary protocols for smart card communications, ensuring reliable data transfer.
Technical Specifications
The TDA8006AH/C113 operates over a wide temperature range and comes in a compact SO16 package. It features an automatic activation and deactivation sequence for smart cards, and includes an 8-bit parallel interface for communication with the host microcontroller.
Applications
The versatility of the TDA8006AH/C113 allows it to be used in a variety of applications. It is particularly suitable for point-of-sale terminals, identity verification systems, and secure access modules. Its robust design and compliance with international standards make it a reliable choice for developers and manufacturers looking to integrate smart card technology into their products.
With NXP's commitment to quality and innovation, the TDA8006AH/C113 represents a leading-edge solution for smart card interfaces, offering both performance and security to meet the demands of modern electronic systems.