EN
  • EN
  • DE

TDA8759HV/8/C1,557

Part No TDA8759HV/8/C1,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO UNIV DATA CONV 176HLQFP / Video Converter IC I2C 176-HLQFP (24x24) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tray
Product Status Obsolete
Function Converter
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number TDA875
Standard Package 200 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 523605-TDA8759HV/8/C1,557
Ultra Librarian 3D Model Ultra Librarian TDA8759HV/8/C1,557 CAD Model

Description

The TDA8759HV/8/C1,557 is an advanced triple analog-to-digital converter (ADC) designed by NXP Semiconductors, renowned for their innovative and reliable integrated circuits. This high-performance component is specifically engineered to cater to the demanding needs of video and graphics digitization, offering exceptional quality and speed.

Key Features

  • Triple 8-bit ADC: It features three 8-bit ADCs, allowing for simultaneous sampling of red, green, and blue video signals, which is essential for high-quality video processing and display applications.
  • High Sample Rate: With a maximum sample rate of up to 205 Msps (mega samples per second), the TDA8759HV/8/C1,557 is capable of converting high-speed analog signals to digital data with minimal latency, making it ideal for high-resolution video applications.
  • Low Power Consumption: Designed for efficiency, this ADC operates with a low power consumption, which is crucial for reducing heat generation and improving the longevity of the product in which it is used.
  • Integrated Clamp Circuit: The inclusion of an on-chip clamp circuit for each channel simplifies the design of the input stage and ensures stable black level of the incoming video signals.
  • Adjustable Input Range: The input range can be adjusted, providing flexibility in interfacing with different signal amplitudes, thereby enhancing compatibility with various video sources.

Applications

The TDA8759HV/8/C1,557 is ideally suited for a range of applications that require high-speed and high-resolution video signal processing, such as:

  • Professional video editing and broadcasting equipment
  • High-definition television (HDTV) receivers
  • Graphics and video capture cards
  • Advanced surveillance systems
  • Medical imaging devices

Quality and Reliability

NXP's commitment to quality ensures that the TDA8759HV/8/C1,557 is manufactured to the highest standards, providing reliable performance in even the most demanding environments. With its robust design and advanced features, this triple ADC is an excellent choice for designers seeking to create high-end video and graphics systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,678 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess