EN
  • EN
  • DE

TDA8784HL

Part No TDA8784HL
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 18 Msps, 10-bit analog-to-digital interface for CCD cameras
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266387-TDA8784HL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8784HL CAD Model

Description

The TDA8784HL is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) produced by NXP Semiconductors. It is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require high-resolution digital data from an analog source.

Key Features

  • High-Speed Operation: The TDA8784HL operates at a conversion rate of up to 40 million samples per second (MSPS), providing the high-speed performance required for demanding applications such as digital oscilloscopes, radar systems, and advanced imaging devices.
  • Excellent Dynamic Performance: With a 10-bit resolution, the device ensures fine quantization of the input signal, minimizing quantization errors and enabling precise signal representation.
  • Low Power Consumption: The TDA8784HL is engineered for efficiency, consuming minimal power which is crucial for portable and battery-operated devices.
  • Flexible Input Range: It features a flexible analog input range, which can be adjusted to accommodate various signal amplitudes, providing versatility in different system designs.
  • Integrated Sample-and-Hold Circuit: The built-in sample-and-hold circuit simplifies system design by eliminating the need for external components to capture the analog signal before conversion.

Applications

The TDA8784HL's high-speed ADC capabilities make it suitable for a variety of high-end applications, including:

  • Medical imaging systems
  • Professional video equipment
  • Test and measurement instruments
  • Communication systems
  • High-speed data acquisition systems

Product Specifications

Parameter Value Resolution 10 bits Max Sampling Rate 40 MSPS Analog Input Range Adjustable Power Supply Single 5V Package LQFP44

The TDA8784HL from NXP is a robust ADC solution that combines speed, precision, and power efficiency, making it an excellent choice for designers looking to enhance the performance of their high-speed data conversion systems.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
International Rectifier
Need more? Email Us
Atmel
Lowest to $8.5447
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Maxim Integrated
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Lowest to $10.3384
Linear Technology
Lowest to $9.1303

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5096 $58.5864
22+ $5.3407 $117.4954
34+ $5.1744 $175.9296
47+ $5.0069 $235.3243
60+ $4.8406 $290.4360
80+ $4.3393 $347.1440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess