EN
  • EN
  • DE

1N5822-E3

Part No 1N5822-E3
Manufacturer Vishay
Catalog Hard To Find
Description Schottky Barrier Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1122029-1N5822-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5822-E3 CAD Model

Description

The 1N5822-E3 is a Schottky barrier rectifier from Vishay Semiconductor. It is designed for high-frequency applications requiring fast switching speeds and low forward voltage drop. This diode is widely used in various power supply and protection circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies to improve efficiency and reduce switching losses.
  • DC-DC Converters: Found in DC-DC converters to rectify high-frequency AC signals, enabling efficient voltage conversion.
  • Reverse Polarity Protection: Employed to protect circuits from damage due to reverse polarity connections.
  • Freewheeling Diode: Used across inductive loads like relays and solenoids to clamp voltage spikes during switching.
  • Solar Power Systems: Used in solar panel systems for blocking reverse current and increasing efficiency.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves overall efficiency.
  • High Surge Current Capability: Can withstand large surge currents without damage.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Reverse Leakage Current: Minimizes power loss due to reverse current flow.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Improved Efficiency: Reduces power losses in power supplies and converters.
  • Enhanced Circuit Protection: Protects circuits from voltage spikes and reverse polarity.
  • Faster Switching: Enables higher operating frequencies in switching circuits.
  • Increased Reliability: Provides stable performance and long operational life.
  • Environmentally Friendly: Compliant with RoHS standards for environmental protection.

Additional Details:

The 1N5822-E3 has a maximum average forward current of 3 Amperes and a peak reverse voltage of 40 Volts. The forward voltage drop is typically around 0.45 Volts at 3 Amperes. It is packaged in a DO-201AD package, suitable for through-hole mounting. This Schottky diode's fast recovery time and low forward voltage drop make it an ideal choice for high-efficiency power conversion and protection applications. Its robust design ensures reliable performance under various operating conditions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
ON Semiconductor
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Torex Semiconductor Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Micrel
Lowest to $9.8522
NXP / Nexperia
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,320+ $0.0439 $57.9480
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess