EN
  • EN
  • DE

TDA8925J/N1

Part No TDA8925J/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 20W STER 17SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 6 Ohm
Supply Voltage - Operating ±7.5 V to 30 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 17-PDBS
Dimension 17-SIP Formed Leads
Win Source Part Number 053101-TDA8925J/N1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA8925J/N1 CAD Model

Description

Product Overview: TDA8925J/N1

The TDA8925J/N1 is a high-performance audio power amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of the TDA892x series and is well-suited for a wide range of audio applications due to its impressive features and capabilities.

Key Features

  • Class-D Operation: The TDA8925J/N1 operates in Class-D, which ensures high efficiency, reducing power loss and heat dissipation. This makes it ideal for compact audio systems where space and thermal management are critical.
  • Power Output: It is capable of delivering a high power output, which can drive speakers with adequate volume levels without distortion, making it a preferred choice for high-fidelity audio systems.
  • Supply Voltage Range: The device supports a wide supply voltage range, providing flexibility in various power supply designs and ensuring stable operation across different power scenarios.
  • Protection Features: The TDA8925J/N1 includes various protection features such as short-circuit protection, thermal protection, and overvoltage protection, ensuring the longevity and reliability of both the IC and the overall audio system.
  • Minimal External Components: Its design is optimized to work with minimal external components, simplifying the circuit design and reducing the overall bill of materials for the product.

Applications

The TDA8925J/N1 is versatile and can be used in a variety of audio applications, such as:

  • Home theater systems
  • Active speakers
  • Television sound systems
  • Professional audio equipment

Conclusion

With its high efficiency, robust power output, and comprehensive protection circuitry, the TDA8925J/N1 from NXP Semiconductors stands out as a top choice for designers and engineers looking to create advanced audio solutions. Whether it's for consumer or professional use, this IC offers the performance and reliability required to deliver exceptional audio experiences.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess