EN
  • EN
  • DE

TDA9615H/N1

Part No TDA9615H/N1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363269-TDA9615H/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9615H/N1 CAD Model

Description

Product Overview: TDA9615H/N1 by NXP

The TDA9615H/N1 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This IC is specifically tailored for advanced television signal processing applications, providing a comprehensive solution for high-quality audio and video signal handling.

Key Features

  • Multi-Standard Video Decoder: The TDA9615H/N1 supports multiple video standards, making it a versatile choice for global applications. It can handle PAL, NTSC, and SECAM signals, ensuring compatibility with various broadcast formats.
  • Integrated Audio Processor: Alongside its video capabilities, this IC comes with an integrated audio processor. This allows for the decoding and processing of stereo sound, providing an all-in-one solution for TV manufacturers.
  • On-Chip Filters: With built-in filters, the TDA9615H/N1 can effectively reduce noise and improve signal quality, resulting in a clearer picture and sound.
  • Advanced Color Processing: The chip includes sophisticated color processing features that enhance the vibrancy and accuracy of on-screen images.

Applications

The TDA9615H/N1 is primarily used in television sets, where it serves as the core component for processing incoming audio and video signals. It is also suitable for use in video recorders, set-top boxes, and other multimedia devices requiring high-quality AV processing.

Technical Specifications

  • Supply Voltage: 8.5V to 12V
  • Power Dissipation: Depending on application and usage conditions
  • Operating Temperature: Ranges typically from -20°C to +70°C
  • Package: The TDA9615H/N1 is available in a robust package that ensures reliable operation even under challenging conditions.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The TDA9615H/N1 is built with this commitment in mind, undergoing rigorous testing to ensure it meets the highest standards of performance and reliability. This makes it a trusted choice for manufacturers looking for a dependable solution for their AV processing needs.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Eon Silicon Solution
Lowest to $0.5454
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess