EN
  • EN
  • DE

TDA9884HN/V1

Part No TDA9884HN/V1
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0518+
Reference case PF-FREE
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 720752-TDA9884HN/V1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9884HN/V1 CAD Model

Description

Product Overview: TDA9884HN/V1

The TDA9884HN/V1 is a high-performance integrated circuit developed by NXP Semiconductors, designed for use in television sets and PC monitors. This versatile chip is a part of NXP's acclaimed line of silicon tuners and demodulators, which are known for their reliability and cutting-edge technology.

Key Features

  • Multi-Standard Support: The TDA9884HN/V1 is capable of demodulating a wide range of television standards, including PAL, SECAM, and NTSC. This makes it a highly flexible solution for manufacturers looking to create products for international markets.
  • Integrated Filters: It comes with integrated filters which reduce the need for external components, thus simplifying the design and reducing the overall cost of the end product.
  • Automatic Gain Control (AGC): The chip features an AGC circuit that ensures consistent signal quality by automatically adjusting the gain to compensate for variations in signal strength.
  • Minimal External Components Needed: The TDA9884HN/V1 is designed to work with a minimal number of external components, which simplifies the circuit design and helps reduce production costs.
  • Low Power Consumption: Its design is optimized for low power consumption, making it an ideal choice for energy-efficient television sets and monitors.

Applications

The TDA9884HN/V1 is suitable for a variety of applications within the consumer electronics industry. Its primary use is in the demodulation of analog signals in TVs and PC monitors. Additionally, it can be used in video recorders, set-top boxes, and other devices that require reliable demodulation of analog video signals.

Technical Specifications

The TDA9884HN/V1 operates within a supply voltage range of 4.5V to 5.5V, making it compatible with a broad range of power supplies. It is packaged in a HVQFN housing, which is known for its small footprint and excellent thermal performance. The chip also supports I2C-bus control, allowing for easy integration with other microcontroller-based systems.

In conclusion, the TDA9884HN/V1 from NXP is a robust and versatile IC that offers a comprehensive solution for analog signal demodulation, combining performance, ease of integration, and cost-effectiveness in a single package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6828 $58.8980
85+ $1.3814 $117.4190
130+ $1.3375 $173.8750
180+ $1.2948 $233.0640
235+ $1.2520 $294.2200
310+ $1.1227 $348.0370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess