EN
  • EN
  • DE

TDA9950TT/C3,518

Part No TDA9950TT/C3,518
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20TSSOP / HDMI Interface 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications HDMI
Interface I2C
Voltage - Supply 3V ~ 3.6V
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number TDA995
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363405-TDA9950TT/C3,518
Ultra Librarian 3D Model Ultra Librarian TDA9950TT/C3,518 CAD Model

Description

The TDA9950TT/C3,518 is a cutting-edge, high-definition multimedia interface (HDMI) transmitter designed and manufactured by NXP Semiconductors. This advanced integrated circuit (IC) is tailored to meet the rigorous demands of modern digital audio and video applications, providing a seamless and efficient interface between multimedia sources and display systems.

Key Features

  • High-Definition Support: The device is capable of transmitting high-definition video and audio, ensuring a premium multimedia experience for end-users.
  • Advanced Technology: Built with state-of-the-art technology, the TDA9950TT/C3,518 offers robust performance and reliability for continuous operation in various environments.
  • Compatibility: It is designed to be compatible with a wide range of HD video formats and standards, making it a versatile choice for many applications.
  • Compact Design: The small form factor of the IC makes it ideal for use in space-constrained applications, such as portable devices and slim televisions.

Applications

The versatility of the TDA9950TT/C3,518 allows it to be used in a variety of applications, including but not limited to:

  • High-definition televisions (HDTVs)
  • Home theater systems
  • Media players
  • Gaming consoles
  • Personal computers

Technical Specifications

The TDA9950TT/C3,518 supports a broad range of technical specifications that cater to the high-performance requirements of HDMI transmission:

  • Deep Color support up to 16 bits per channel
  • High bandwidth Digital Content Protection (HDCP) 1.2 for secure content transmission
  • Enhanced audio return channel (eARC) capabilities
  • Consumer Electronics Control (CEC) feature for integrated system control

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The TDA9950TT/C3,518 is no exception and is backed by NXP's comprehensive technical support and documentation, ensuring that product integration is as smooth as possible for manufacturers and developers.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess