EN
  • EN
  • DE

TDA9984AHW

Part No TDA9984AHW
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description HDMI 1.3 transmitter with 1080p upscaler embedded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266473-TDA9984AHW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9984AHW CAD Model

Description

The NXP TDA9984AHW represents a cutting-edge HDMI transmitter solution, designed to meet the high standards of audio and video transmission in modern multimedia applications. This advanced piece of technology is capable of providing a high-quality interface between any audio/video source and a compatible display unit.

Key Features:

  • High Definition Multimedia Interface: The TDA9984AHW supports a full range of HDMI 1.4 features, including 3D video, deep color, and 4K resolution, ensuring that it is capable of delivering a rich, immersive viewing experience.
  • Audio Versatility: This transmitter can handle a variety of audio formats, from standard stereo to multi-channel audio streams such as Dolby TrueHD and DTS-HD Master Audio, making it a versatile choice for any audio setup.
  • Content Protection: With HDCP 1.4 support, the TDA9984AHW ensures that digital content is securely transmitted and protected against unauthorized copying.
  • Enhanced Color Spaces: It supports a wide color gamut, including sRGB, YCbCr 4:4:4, and YCbCr 4:2:2, providing accurate color reproduction and stunning visual quality.
  • EDID Management: The device includes an integrated EDID reader, simplifying the process of display and source communication by automatically synchronizing capabilities and preferences.

Applications:

The TDA9984AHW is ideal for a range of applications, including:

  • Home theater systems
  • Professional AV systems
  • Gaming consoles
  • Personal computers
  • Digital signage and kiosks

Technical Specifications:

With a compact package and low power consumption, the TDA9984AHW is designed for easy integration into various electronic devices. Its technical specifications include support for a wide range of video formats and resolutions, ensuring compatibility with the latest multimedia devices and content.

For developers and manufacturers, the TDA9984AHW comes with comprehensive support and documentation, making it straightforward to incorporate into new designs. Its reliability and performance make it a preferred choice for delivering high-quality HDMI connectivity in consumer and professional electronics.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0732 $63.6588
20+ $5.8039 $116.0780
31+ $5.6225 $174.2975
43+ $5.4412 $233.9716
55+ $5.2599 $289.2945
74+ $4.7159 $348.9766
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess