EN
  • EN
  • DE

TDF8532HH/N3Y

Part No TDF8532HH/N3Y
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMPLIFIER CLASS D 100HLQFP  /  Amplifier IC 4-Channel (Quad) Class D 100-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Series TDF
Package Tape & Reel (TR)
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 80W x 4 @ 2Ohm
Voltage - Supply 5.5V ~ 25V
Mounting SMD (SMT)
Supplier Device Package 100-HLQFP (14x14)
Package / Case 100-FQFP Exposed Pad
Base Product Number TDF8532
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-TDF8532HH/N3YTR,935385378518
Standard Package 1,000
Win Source Part Number 1014398-TDF8532HH/N3Y
Ultra Librarian 3D Model Ultra Librarian TDF8532HH/N3Y CAD Model

Description

The NXP TDF8532HH/N3Y is a high-performance, class-D audio amplifier that is designed for use in a wide range of automotive and consumer audio applications. This advanced amplifier is part of NXP's renowned audio solutions, providing exceptional sound quality with high efficiency and reliability.

Key Features

  • High Efficiency: The TDF8532HH/N3Y operates with a class-D architecture, ensuring high power efficiency, which reduces energy consumption and heat dissipation, making it ideal for compact and in-car audio systems.
  • Power Output: This amplifier can deliver up to 4 x 50W of output power, providing robust audio performance for a superior listening experience.
  • Low Distortion: It offers low THD+N (Total Harmonic Distortion + Noise), which ensures clear and precise sound reproduction, maintaining the integrity of the audio signal.
  • Multi-Channel Support: With its quad-channel configuration, the TDF8532HH/N3Y can drive multiple speakers, allowing for versatile audio system designs.
  • Advanced Diagnostics: The integrated diagnostic features facilitate system monitoring and protection, contributing to the overall durability and longevity of the audio system.
  • I2C Bus Control: The inclusion of I2C bus control interface enables ease of integration and flexible control over the audio system's settings and functions.

Applications

The TDF8532HH/N3Y is ideally suited for a variety of applications, including:

  • Car audio systems
  • Home theater systems
  • Powered speaker systems
  • Public address systems

Quality and Reliability

NXP is known for its commitment to quality, and the TDF8532HH/N3Y is no exception. Designed with automotive-grade components, it meets stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of daily use in challenging environments.

In conclusion, the NXP TDF8532HH/N3Y is a versatile and powerful audio amplifier that offers exceptional performance for any high-fidelity audio application. Its combination of efficiency, power, and advanced features make it a top choice for audio enthusiasts and professionals alike.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess