Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266572-TEA0675
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA0675 CAD Model

Description

The TEA0675 from NXP Semiconductors is a highly integrated audio processing solution designed for advanced audio and voice applications. This innovative product is a testament to NXP's commitment to providing high-quality, high-performance semiconductor components for the consumer electronics market.

Key Features

  • Advanced Noise Reduction: The TEA0675 comes equipped with state-of-the-art noise reduction capabilities, ensuring crystal-clear audio quality even in noisy environments.
  • Dynamic Range Compression: This feature allows the TEA0675 to maintain the optimal audio level, preventing distortion and maintaining clarity across a wide range of input levels.
  • Multiple Audio Inputs: With support for multiple audio inputs, the TEA0675 offers flexibility for various audio sources, making it a versatile choice for a multitude of audio applications.
  • High Integration: The device integrates several audio processing functions into a single chip, reducing the need for external components and simplifying the design process for audio system developers.

Applications

The TEA0675 is suitable for a wide range of applications where audio quality is paramount. It is ideal for:

  • Automotive audio systems
  • Home theater systems
  • Hi-Fi audio equipment
  • Professional audio mixing and recording equipment

Technical Specifications

The TEA0675 boasts impressive technical specifications that make it a powerful audio processing tool:

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: Available in various package types to suit different design requirements

Design Support

NXP offers comprehensive design support for the TEA0675, including detailed datasheets, application notes, and reference designs. This support ensures that engineers can quickly and effectively integrate the TEA0675 into their audio systems, reducing time-to-market and enhancing overall system performance.

You May Also Be Interested in

STMicroelectronics
2K 128 x 16 SERIAL MICROWIRE EEPROM
Need more? Email Us
ECAD model for ST93CS57M1013TR
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G
Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF
Honeywell
Hall Effect Sensor 10mA 3.3V/5V 3-Pin SOT-23 T/R / INDUSTRIAL APPLICATIONS | SENSOR HALL EFFECT ANALOG SOT23
Lowest to $0.2762
ECAD model for SS39ET
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1091
STMicroelectronics
High-density performance line ARM-based 32-bit MCU with 256 to 512KB Flash, USB, CAN, 11 timers, 3 ADCs, 13 communication interfaces
Lowest to $8.4428
ECAD model for STM32F103RCT7
Texas Instruments
SINGLE P-CHANNEL ENHANCEMENT-MODE MOSFETS
Need more? Email Us
ECAD model for TPS1100YD
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ10B5
Stanson Technology
STN6303 is the dual N-Channel enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Lowest to $0.1243
ECAD model for STN6303

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention