EN
  • EN
  • DE

TEA1506AT/N1,518

Part No TEA1506AT/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONTROLLER SMPS 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8.7 V to 20 V
Frequency - Switching 25kHz to 175kHz
Power (Watts) 150W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -20°C to 145°C (TJ)
Case / Package 14-SO
Mounting Surface Mount
Win Source Part Number 132804-TEA1506AT/N1,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1506AT/N1,518 CAD Model

Description

The TEA1506AT/N1,518 is a highly integrated circuit manufactured by NXP Semiconductors, designed to provide an efficient and compact solution for switched-mode power supply (SMPS) applications. This IC is part of NXP's renowned GreenChip™ family, which is known for its energy-saving features and compliance with global energy efficiency standards.

Key Features

  • High Efficiency: The TEA1506AT/N1,518 is designed to deliver high efficiency, reducing energy consumption and heat generation, thereby enabling the design of more compact power supplies with better energy ratings.
  • Low Standby Power: It supports low standby power requirements, which is critical for meeting energy regulations and reducing the environmental impact of electronic devices.
  • GreenChip™ Technology: Incorporating NXP's GreenChip™ technology ensures that the IC meets the highest standards for energy efficiency and performance.
  • Integrated Protection Features: The device includes various protection features such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP), enhancing the reliability and safety of the power supply.
  • PFC Control: The IC also provides Power Factor Correction (PFC) control, which is essential for improving the power factor and reducing harmonic distortion in AC power systems.

Applications

The TEA1506AT/N1,518 is suitable for a wide range of applications, including:

  • Power supplies for LCD TVs and monitors
  • Adapters for notebooks and other portable devices
  • Standby and auxiliary power supplies

Technical Specifications

  • Package: SO8
  • Supply Voltage: Designed to operate at various input voltages, accommodating a broad range of power supply specifications.
  • Switching Frequency: Operates at a high switching frequency, which allows for smaller-sized passive components, resulting in a more compact overall design.

With its combination of efficiency, integration, and protection features, the TEA1506AT/N1,518 is an ideal choice for designers looking to create smaller, greener, and more robust power supplies.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess