EN
  • EN
  • DE

DMN2005UFGQ-13

Part No DMN2005UFGQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 18A PWRDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 20 V 18A (Ta), 50A (Tc) 1.05W (Ta) Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMN2005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868939-DMN2005UFGQ-13
Ultra Librarian 3D Model Ultra Librarian DMN2005UFGQ-13 CAD Model

Description

The DMN2005UFGQ-13 from Diodes Incorporated is a high-performance, N-Channel enhancement mode Field Effect Transistor (MOSFET) that is a crucial component for a wide range of electronic applications. This MOSFET is designed to offer efficient power management and signal processing capabilities within electronic circuits, making it an ideal choice for designers looking for a reliable and robust semiconductor device.

Key Features

  • Low On-Resistance: The DMN2005UFGQ-13 boasts a low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET can handle fast transitions, which is essential for applications that require quick response times.
  • Low Threshold Voltage: It operates at a low threshold voltage, ensuring that it can be easily turned on and off with minimal power, making it suitable for low-power applications.
  • Small Package Size: The device comes in an ultra-small DFN2020 package, which saves valuable board space and is advantageous for compact electronic designs.
  • RoHS Compliant: Compliance with the RoHS directive makes the DMN2005UFGQ-13 an environmentally friendly choice, adhering to restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The versatility of the DMN2005UFGQ-13 allows it to be used in a variety of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Management
  • Load Switches
  • Motor Control Circuits
  • Portable Electronic Devices

Technical Specifications

With a continuous drain current of up to 4.5A and a drain-source voltage of 20V, the DMN2005UFGQ-13 is capable of handling moderate power requirements. Its low gate charge and fast switching characteristics make it an efficient component for high-frequency applications.

Conclusion

In summary, the DMN2005UFGQ-13 from Diodes Incorporated is a high-quality, efficient, and versatile N-Channel MOSFET that is well-suited for a wide range of applications. Its compact size, low on-resistance, and high-speed switching capabilities make it a valuable component for any electronic design engineer looking to optimize their power management and signal processing systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5133 $59.0295
275+ $0.4213 $115.8575
425+ $0.4081 $173.4425
585+ $0.3949 $231.0165
760+ $0.3818 $290.1680
1,015+ $0.3423 $347.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess