EN
  • EN
  • DE

TEA1506P

Part No TEA1506P
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description GreenChip SMPS control IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266600-TEA1506P
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1506P CAD Model

Description

The TEA1506P is a highly integrated circuit manufactured by NXP Semiconductors, designed to provide an efficient and compact solution for Switched Mode Power Supply (SMPS) applications. This GreenChip™ controller IC is specifically engineered to meet the increasing demand for green power solutions, offering low standby power consumption and high levels of energy efficiency.

Key Features

  • GreenChip Technology: The TEA1506P incorporates NXP's GreenChip technology, which is aimed at achieving high efficiency and low standby power consumption, making it an environmentally friendly choice for power supply designs.
  • Integrated Power Switch: With an integrated high-voltage power switch, the TEA1506P simplifies the design and reduces the number of external components required, leading to a more compact and cost-effective power supply solution.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the device features frequency modulation, which spreads the energy over a wider bandwidth and reduces EMI peaks.
  • Overtemperature Protection: The built-in overtemperature protection ensures that the IC is safeguarded against thermal runaway, enhancing the safety and reliability of the power supply.
  • Under Voltage Lockout (UVLO): This feature prevents the power supply from operating at insufficient voltages, which could potentially cause damage to the IC or the system it powers.

Applications

The TEA1506P is versatile and can be used in a variety of applications where efficient power conversion is required. These applications include:

  • Adapters and chargers for mobile phones and laptops
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics such as TVs and audio systems

Conclusion

The TEA1506P from NXP Semiconductors represents a significant step forward in the design of energy-efficient power supplies. Its integration of GreenChip technology, along with features like frequency modulation and overtemperature protection, make it a smart choice for developers looking to create compact, reliable, and eco-friendly power solutions.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess