EN
  • EN
  • DE

TEA1532P

Part No TEA1532P
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC CONTROLLER SMPS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Continuous Conduction (CCM)
Frequency - Switching 63kHz
Current - Startup 1.2mA
Supply Voltage - Operating 11 V to 20 V
Temperature Range - Operating -25°C to 70°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 212784-TEA1532P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1532P CAD Model

Description

The TEA1532P is a highly integrated circuit manufactured by NXP Semiconductors, designed to enable compact and efficient switch mode power supplies (SMPS) with excellent performance. As part of NXP's GreenChip family, the TEA1532P is optimized for low power consumption and high energy efficiency, making it an ideal choice for eco-friendly applications.

This versatile controller IC is suitable for a wide range of power supply applications, including adapters, chargers, and standby and auxiliary supplies. Its features are engineered to facilitate the design of power supplies that meet stringent energy-saving standards such as Energy Star and the European Code of Conduct.

Key Features:

  • GreenChip Technology: The TEA1532P incorporates GreenChip technology, which ensures a reduction in no-load power consumption and helps in achieving high efficiency across the entire load range.
  • Integrated Power Switch: It includes a high-voltage power switch, which simplifies the design and reduces external component count.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the IC offers frequency modulation for spread spectrum operation.
  • Protection Features: It includes various protection mechanisms such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring safe operation under abnormal conditions.
  • Low Standby Power: The device is designed to achieve very low standby power, which is essential for meeting modern standby efficiency requirements.

Applications:

  • Adapters for mobile phones and personal electronics
  • Standby and auxiliary power supplies
  • Chargers for batteries and portable devices

The TEA1532P is available in a compact 8-pin SO package, which is ideal for space-constrained applications. Its enhanced level of integration and features aimed at reducing electromagnetic emissions make it a go-to solution for designers looking to create smaller, lighter, and environmentally friendly power supplies without compromising on performance.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER 8DIP
Lowest to $1.3813
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.8856
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $0.8570
Infineon Technologies
Quasi-Resonant PWM Controller
Lowest to $1.3713
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.1367
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.2613

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess