EN
  • EN
  • DE

TEA1733AT/N1,118

Part No TEA1733AT/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS GREEN OVP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 20.6V
Supply Voltage - Operating 12 V to 30 V
Duty Cycle 72%
Frequency - Switching 91.5kHz
Power (Watts) 75W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 1106765-TEA1733AT/N1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1733AT/N1,118 CAD Model

Description

Introducing the TEA1733AT/N1,118 from NXP Semiconductors

The TEA1733AT/N1,118 is a highly integrated circuit designed by NXP Semiconductors, crafted to facilitate efficient and reliable power supply solutions. This versatile IC is a pivotal component for designers looking to create low-power standby and auxiliary power supplies, making it a perfect fit for a wide array of electronic applications.

Efficient Power Conversion

The TEA1733AT/N1,118 operates as a green chip, focusing on energy efficiency. It features a built-in Switched-Mode Power Supply (SMPS) controller that works in low-power conditions. The device is capable of handling a wide input voltage range, ensuring consistent performance across various power levels and conditions. Its efficiency is further enhanced by its ability to switch between multiple modes based on the load conditions, such as Green mode for low-power operation and Burst mode to minimize switching loss during light loads.

Robust Protection Features

Safety and reliability are critical in power management, and the TEA1733AT/N1,118 comes equipped with numerous protection features. It includes OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), safeguarding the system against potential damage from electrical anomalies. Additionally, the built-in UnderVoltage LockOut (UVLO) ensures that the IC operates within safe voltage levels, preventing malfunctions due to power sags.

Compact and Flexible Design

With its SO-8 packaging, the TEA1733AT/N1,118 is designed for compactness, allowing for its integration into space-constrained applications without sacrificing performance. This small footprint, combined with its minimal external component requirements, makes it an ideal choice for creating sleek, efficient power supply units.

Applications

This IC is incredibly versatile, suitable for use in a variety of electronic devices such as LCD monitors, televisions, set-top boxes, and other low-power consumer electronics that require an efficient standby power solution. Its adaptability and robustness also make it a strong candidate for industrial and telecom power supplies.

Overall, the TEA1733AT/N1,118 by NXP Semiconductors is an excellent choice for designers seeking to create power-efficient, reliable, and compact power supplies. Its integration of advanced control features, protection mechanisms, and energy-saving capabilities ensure that it stands out in the field of power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess