EN
  • EN
  • DE

TEA1752LT

Part No TEA1752LT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description GreenChip III SMPS control IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266632-TEA1752LT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1752LT CAD Model

Description

Overview of TEA1752LT GreenChip SMPS Control IC

The TEA1752LT is a high-performance, energy-efficient switch mode power supply (SMPS) controller IC from NXP Semiconductors, designed as part of their GreenChip series. This innovative component is specifically engineered for use in a variety of power conversion applications, including adapters, TVs, and monitors, with a focus on achieving low power consumption and high efficiency.

Key Features

  • GreenChip Technology: The TEA1752LT incorporates NXP's GreenChip technology, which ensures reduced power usage in standby mode, meeting stringent energy-saving standards.
  • High Efficiency: With its integrated high-voltage level shifter, this IC enables zero-voltage switching (ZVS), minimizing switching losses and thus enhancing overall efficiency.
  • Wide Supply Voltage Range: This controller operates over a broad supply voltage range, accommodating various applications and ensuring consistent performance.
  • Integrated Protections: The TEA1752LT offers multiple protection features, including overvoltage, overcurrent, and over-temperature protections, ensuring the safety and reliability of the power supply.
  • Frequency Modulation: To reduce Electromagnetic Interference (EMI), the IC includes frequency modulation, which spreads the energy over a wider frequency band.

Applications

Designed for versatility, the TEA1752LT can be utilized in a range of applications. Its primary use cases include:

  • Power adapters for notebooks
  • Power supplies for LCD TVs and monitors
  • Standby and auxiliary power supplies

Technical Specifications

The TEA1752LT is available in a small SOT-96 package, making it suitable for compact power supply designs. It operates at a switching frequency up to 230 kHz and can support various converter topologies, such as flyback and forward converters. The IC's built-in high-voltage startup source ensures a quick and efficient power-up sequence.

Environmental Impact

As part of NXP's commitment to environmental sustainability, the TEA1752LT is designed with eco-friendly operation in mind. Its low standby power consumption contributes to energy savings and helps reduce the carbon footprint of electronic devices.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess