EN
  • EN
  • DE

TEA1755LT

Part No TEA1755LT
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SMPS CONTROLLER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Output Isolation Isolated
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 22.3V
Supply Voltage - Operating 13.4 V to 38 V
Frequency - Switching 119kHz to 159kHz, 110kHz to 150kHz
Power (Watts) 250W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 155°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 053124-TEA1755LT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1755LT CAD Model

Description

The TEA1755LT is a highly integrated circuit designed by NXP Semiconductors, tailored for Switched Mode Power Supply (SMPS) applications. This innovative product is part of NXP's GreenChip series, which emphasizes energy efficiency and reduced power consumption, making it an ideal choice for eco-friendly and energy-conscious designs.

Key Features

  • GreenChip Technology: The TEA1755LT incorporates NXP's GreenChip technology, ensuring high efficiency across a wide load range, resulting in lower energy usage and heat dissipation.
  • Multi-Mode Operation: It supports various modes of operation, such as quasi-resonant operation at high power levels, and fixed-frequency operation with frequency jittering at medium power levels, to optimize efficiency and minimize electromagnetic interference (EMI).
  • Integrated Protection Features: The device includes several protection mechanisms like overvoltage protection (OVP), overcurrent protection (OCP), and overtemperature protection (OTP), enhancing the reliability and safety of the end application.
  • High Level of Integration: TEA1755LT combines control for both the PFC (Power Factor Correction) and the flyback converter in one IC, which simplifies design, reduces component count, and saves board space.
  • Valley Switching: It employs valley switching for the flyback converter, which reduces switching losses and improves overall efficiency.

Applications

The TEA1755LT is versatile and can be used in a variety of applications, including:

  • Notebook adapters
  • Desktop PC power supplies
  • Consumer electronics power supplies
  • LED lighting systems

Environmental and Regulatory Compliance

NXP's commitment to environmental sustainability is evident in the TEA1755LT, which complies with various environmental standards, ensuring that products featuring this IC contribute to greener electronics and a reduced ecological footprint.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2197 $62.1970
23+ $5.1028 $117.3644
36+ $4.9434 $177.9624
49+ $4.7840 $234.4160
63+ $4.6246 $291.3498
84+ $4.1465 $348.3060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess