EN
  • EN
  • DE

TEA1833TS/1H

Part No TEA1833TS/1H
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Converter Offline Flyback Topology 65kHz SC-74
Manufacturer NXP
Series GreenChip™
Package Reel - TR
Supply Voltage 10.5V ~ 36V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-74, SOT-457
Case / Package SC-74
Family Name TEA1833
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936359-TEA1833TS/1H
Ultra Librarian 3D Model Ultra Librarian TEA1833TS/1H CAD Model

Description

The TEA1833TS/1H is a highly integrated Switched Mode Power Supply (SMPS) control IC from NXP Semiconductors, designed to drive high-efficiency power conversions in a compact form factor. This innovative component is a part of NXP's GreenChip family, which is well-known for its energy-saving solutions that contribute to a greener environment.

Key Features

  • High Efficiency: The TEA1833TS/1H is optimized for efficiency, which not only reduces energy consumption but also minimizes heat generation, leading to longer system lifetimes and reliability.
  • Low Standby Power: It is engineered to achieve ultra-low standby power consumption, making it ideal for applications that require compliance with energy-saving regulations.
  • Integrated Protections: The device features various protection mechanisms, including overvoltage, overcurrent, and overtemperature protections, ensuring safe operation under abnormal conditions.
  • Valley Switching: Valley switching technique is utilized for reduced switching losses, which further enhances overall efficiency, especially at light loads.
  • Wide Supply Voltage Range: The IC operates over a broad supply voltage range, accommodating various input conditions and making it versatile for multiple applications.

Applications

The TEA1833TS/1H is suitable for a wide array of applications where efficient power conversion is critical. These include:

  • Power adapters for mobile devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics

Technical Specifications

The TEA1833TS/1H operates at a switching frequency that can be externally set, allowing designers to optimize the performance for specific applications. It also supports both flyback and forward converter topologies, providing flexibility in design. The IC's small footprint makes it an excellent choice for space-constrained applications.

Environmental Impact and Compliance

NXP's commitment to environmental sustainability is evident in the TEA1833TS/1H, which helps reduce the ecological footprint of electronic products by improving energy efficiency and reducing waste. It is compliant with various environmental standards, ensuring that it meets global requirements for energy efficiency and hazardous substance restrictions.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,423 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess