EN
  • EN
  • DE

TEA19051BAGTK/1J

Part No TEA19051BAGTK/1J
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description SMARTCHARG PROTOC CONTR QC4  /  USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Last Time Buy
Protocol USB
Function Controller
Interface USB
Standards USB 2.0, USB 3.0
Voltage - Supply 2.9V ~ 21V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 16-VDFN Exposed Pad
Supplier Device Package 16-HVSON (3.5x5.5)
Base Product Number TEA19051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 568-TEA19051BAGTK/1JTR,935372324118
Standard Package 4,000
Win Source Part Number 974868-TEA19051BAGTK/1J
Ultra Librarian 3D Model Ultra Librarian TEA19051BAGTK/1J CAD Model

Description

The TEA19051BAGTK/1J is a state-of-the-art switch mode power supply (SMPS) controller chip from NXP Semiconductors, designed to deliver high efficiency and performance for a wide range of applications. This advanced controller is particularly well-suited for use in power adapters, chargers, and LED driver applications, where energy efficiency and reliability are of utmost importance.

Featuring NXP's innovative green chip technology, the TEA19051BAGTK/1J is engineered to minimize power loss and maximize efficiency across various load conditions. This is achieved through its multi-mode operation which includes quasi-resonant operation at high power levels, and a special low-power mode at reduced loads for optimal efficiency. The device ensures a seamless transition between these modes, thus providing a consistent performance while also extending the lifespan of the end product.

The controller chip integrates multiple protection features to ensure safety and durability. These include OverVoltage Protection (OVP), OverCurrent Protection (OCP), Short-Circuit Protection (SCP), and OverTemperature Protection (OTP), which safeguard the system against a wide range of electrical anomalies and thermal stress. Such comprehensive protection mechanisms make the TEA19051BAGTK/1J a reliable choice for critical applications.

With its high level of integration, the TEA19051BAGTK/1J simplifies the design of power supply circuits by reducing the number of external components required. This not only saves space on the PCB but also helps in reducing overall system costs. The controller is available in a compact package, making it suitable for slim and portable designs where space is at a premium.

In summary, the TEA19051BAGTK/1J from NXP Semiconductors is an exceptional SMPS controller that offers a blend of efficiency, reliability, and cost-effectiveness. Its advanced features and protective measures make it an ideal choice for designers looking to create sophisticated power solutions that meet the demands of today's energy-conscious world.

You May Also Be Interested in

Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess