The TEA6200 is a state-of-the-art AM/FM radio frequency synthesizer developed by NXP Semiconductors. This integrated circuit (IC) is designed to meet the high demands of modern car radio systems and portable radio devices, offering both high performance and flexibility in a compact form factor.
Key Features
- Frequency Range: The TEA6200 operates across a broad frequency range, accommodating both AM and FM bands, which makes it suitable for diverse market requirements.
- Channel Spacing: It supports multiple channel spacing options to ensure compatibility with global radio standards and to provide fine tuning capabilities.
- I2C-Bus Control: The device features an I2C-bus interface which allows for easy control and programming of the synthesizer via a microcontroller.
- Low Phase Noise: The synthesizer is engineered to have low phase noise, which translates into better signal quality and reduced interference in the received audio.
- Programmable Reference Divider: This allows for the selection of various reference frequencies, making the TEA6200 adaptable to different external crystal specifications.
Applications
The TEA6200 is ideal for use in a variety of applications including:
- Car audio systems
- Portable radios
- High-fidelity home audio receivers
Technical Specifications
The TEA6200 boasts a robust set of technical specifications that ensure it can perform in various environments and meet the needs of complex radio systems. These specifications include a wide operating temperature range, low voltage operation for energy efficiency, and a small package design that eases the integration process into existing and new radio system designs.
Quality and Reliability
NXP Semiconductors is known for their commitment to quality and the TEA6200 is no exception. It is manufactured to the highest standards to ensure reliability and longevity in all applications.