The TLE5216G is a monolithic integrated circuit manufactured by Infineon Technologies, designed as a dual high-side power switch. It's optimized for automotive and industrial applications requiring high current switching capabilities and robust protection features.
Applications:
- Automotive lighting systems (headlights, tail lights, fog lights)
- Automotive relay and solenoid drivers
- Industrial motor control
- Power distribution systems
- Heating element control
Features:
- Two independent high-side switches with low on-resistance
- Overload protection with current limitation
- Short circuit protection with latch-off
- Overtemperature protection with latch-off
- Undervoltage shutdown
- Logic level compatible inputs
- Diagnostic feedback via status output
- PWM capability
Benefits:
- High efficiency: Low on-resistance minimizes power dissipation and heat generation.
- Robust protection: Comprehensive protection features prevent damage to the device and the connected load.
- Simplified design: Integration reduces component count and board space.
- Enhanced reliability: Latch-off protection ensures safe operation in fault conditions.
- Easy control: Logic level inputs allow direct interfacing with microcontrollers.
- Diagnostic capabilities: Status output provides real-time information about the switch status.
Additional Details:
The TLE5216G typically comes in a PG-DSO-14 package. It is designed to be robust and reliable, even in harsh automotive environments. The latch-off protection feature is crucial for preventing further damage in the event of a short circuit or overtemperature condition. The diagnostic feedback allows for early detection of potential problems. The PWM capability allows for precise control of the output power. The low on-resistance of the switches minimizes voltage drop and power loss, resulting in higher efficiency. It is designed for driving inductive, capacitive, and resistive loads. The device is particularly well-suited for applications where high reliability and long life are required. The undervoltage shutdown feature protects the device from damage due to low supply voltage. The current limitation feature prevents the device from being damaged by overload conditions. The overtemperature protection feature prevents the device from being damaged by excessive heat. The short circuit protection feature protects the device from damage caused by short circuits. The device's datasheet provides detailed information about its electrical characteristics, timing parameters, and application circuits.