EN
  • EN
  • DE

IR3847

Part No IR3847
Manufacturer International Rectifier
Description Single-Input Voltage, Synchronous Buck Regulator 25A Highly Integrated SupIRBuck
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186786-IR3847
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR3847 CAD Model

Description

The IR3847 is a synchronous buck regulator from International Rectifier (now Infineon Technologies). It's designed for high-efficiency, high-density power conversion in a variety of applications. The IR3847 integrates control circuitry, gate drivers, and power MOSFETs into a single package, simplifying design and reducing component count.

Applications:

  • Point-of-Load (POL) converters
  • Server power supplies
  • Networking equipment
  • Graphics cards
  • High-current DC-DC converters

Features:

  • Integrated MOSFETs
  • Wide input voltage range
  • Adjustable switching frequency
  • Overcurrent protection
  • Overtemperature protection
  • Enable/disable input
  • Power Good output

Benefits:

  • High efficiency for reduced power consumption and heat generation
  • Simplified design and reduced component count
  • Robust protection features for increased reliability
  • Adjustable switching frequency for optimized performance
  • Compact footprint for high-density applications

Additional Details:

The IR3847 is a highly efficient synchronous buck regulator suitable for a wide range of applications. Its integrated MOSFETs minimize conduction losses, while the adjustable switching frequency allows designers to optimize the trade-off between efficiency and component size. The overcurrent and overtemperature protection features protect the regulator and the load from damage. The enable/disable input provides a convenient way to control the regulator, and the Power Good output indicates when the output voltage is within regulation. The device operates over a wide input voltage range and is available in a compact PQFN package. The integrated solution offered by the IR3847 simplifies the design process and reduces the number of external components required, resulting in a smaller and more cost-effective solution.

The precise voltage regulation and fast transient response make it suitable for powering sensitive loads. The high switching frequency capability helps reduce the size of external components such as inductors and capacitors. The internal compensation network simplifies the design process and ensures stable operation over a wide range of operating conditions.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess