EN
  • EN
  • DE

TEF6601T/V4

Part No TEF6601T/V4
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1043+
Reference case SOP32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 757373-TEF6601T/V4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEF6601T/V4 CAD Model

Description

The TEF6601T/V4, from NXP Semiconductors, is a highly integrated car radio and sound processor designed to deliver exceptional audio performance and advanced radio reception capabilities. This versatile IC is ideal for automotive entertainment systems, offering manufacturers a compact, cost-effective solution that doesn't compromise on quality.

Key Features

  • High-Performance Tuner: The TEF6601T/V4 features an AM/FM radio tuner with support for LW, MW, SW, and FM bands, ensuring comprehensive coverage and excellent sensitivity for a superior listening experience.
  • Integrated Audio Processing: With built-in audio processing capabilities, this IC offers loudness control, a 4-band equalizer, and dynamic bass enhancement, allowing for a fully customizable audio output.
  • Advanced Noise Reduction: The device includes noise blanking and multipath detection and mitigation, reducing interference and ensuring clear audio reception in various driving conditions.
  • Flexible Interface Options: Equipped with I²C-bus control, the TEF6601T/V4 can be easily integrated into existing systems, providing seamless communication with microcontrollers and other components.

Applications

The TEF6601T/V4 is perfect for a range of automotive applications, including:

  • Standard car radios
  • High-end audio systems with external amplifiers
  • Navigation systems with integrated radio functionality

Technical Specifications

Parameter Specification Supply Voltage 8.5 V to 9.5 V Operating Temperature -40°C to +85°C Package SSOP32

Overall, the TEF6601T/V4 stands out as an all-in-one solution for automotive audio, offering robust performance and a wealth of features to enhance the in-car entertainment experience. Its integration of radio functionality with sound processing makes it a top choice for car manufacturers looking to deliver high-quality audio systems.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6387 $62.0257
25+ $4.6269 $115.6725
39+ $4.4814 $174.7746
54+ $4.3370 $234.1980
69+ $4.1927 $289.2963
93+ $3.7595 $349.6335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess