EN
  • EN
  • DE

F761938ZDW

Part No F761938ZDW
Manufacturer Texas Instruments
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1174726-F761938ZDW
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F761938ZDW CAD Model

Description

The Texas Instruments F761938ZDW is a high-performance integrated circuit designed for advanced electronic applications. This robust component is engineered to deliver reliable and efficient functionality in a wide range of devices, from industrial systems to consumer electronics. With Texas Instruments' reputation for quality and innovation, the F761938ZDW is a preferred choice for developers looking to enhance their product capabilities.

Key Features

  • Versatile Applications: The F761938ZDW is suitable for an array of applications, including power management, signal processing, and automation systems.
  • High Efficiency: This device is optimized for low power consumption while maintaining high performance, making it ideal for battery-powered and energy-sensitive applications.
  • Robust Design: Built to withstand harsh environments, the F761938ZDW operates reliably over a wide temperature range and is resistant to voltage fluctuations and electromagnetic interference.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the F761938ZDW offers improved speed, accuracy, and overall performance compared to previous generations.

Technical Specifications

Parameter Value Package Type Surface-Mount Operating Temperature -40°C to +85°C Power Supply Voltage Varies by application Mounting Style PCB Mount Compliance RoHS, Lead-Free

Applications

The F761938ZDW is highly adaptable and can be used in various sectors such as:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Industry
  • Telecommunications
  • Medical Equipment

Ordering Information

To purchase the Texas Instruments F761938ZDW or to learn more about its pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor. Ensure you are accessing the latest datasheets and product resources to make an informed decision for your specific application needs.

You May Also Be Interested in

Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
TA-I
Lowest to $0.1194
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6765 $57.3530
5+ $23.5295 $117.6475
7+ $22.7942 $159.5594
10+ $22.0589 $220.5890
12+ $21.3236 $255.8832
16+ $19.1177 $305.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess