EN
  • EN
  • DE

TFA9810T/N1,112

Part No TFA9810T/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD STER D 2X12W 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8 Ohm
Supply Voltage - Operating 8 V to 20 V
Features Differential Inputs, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-SO
Dimension 32-SOIC (0.295", 7.50mm Width)
Win Source Part Number 127995-TFA9810T/N1,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFA9810T/N1,112 CAD Model

Description

Introducing the TFA9810T/N1,112 by NXP

The TFA9810T/N1,112 is a state-of-the-art audio amplifier that brings high-quality sound to a wide array of consumer electronics. Manufactured by NXP Semiconductors, a leader in the industry, this product is designed to enhance audio performance in devices such as TVs, soundbars, wireless speakers, and more.

Key Features

  • High-Efficiency Class-D Operation: The TFA9810T/N1,112 operates as a Class-D amplifier, which ensures that it provides a high output power with greater efficiency, resulting in better battery life for portable devices and reduced heat dissipation.
  • Advanced Sound Processing: Equipped with sophisticated sound processing capabilities, this amplifier can deliver rich and clear audio, enhancing the listening experience with minimal distortion.
  • Integrated DSP: The inclusion of a Digital Signal Processor (DSP) allows for fine-tuning of the audio output, enabling customization of sound profiles to suit different environments or preferences.
  • Multi-Channel Support: With the ability to drive multiple channels, the TFA9810T/N1,112 can support complex audio setups, making it an ideal choice for systems requiring a surround sound experience.
  • Compact Design: Its small footprint makes it an excellent choice for space-constrained applications, allowing for seamless integration into a variety of electronic products without compromising on power or sound quality.

Applications

The versatility of the TFA9810T/N1,112 makes it suitable for a wide range of applications. It's an ideal choice for:

  • Portable audio devices where power efficiency is crucial
  • Home entertainment systems requiring robust sound output
  • Automotive audio systems for enhanced in-car entertainment
  • Public address systems in need of reliable and powerful amplification

Reliability and Quality

NXP's commitment to quality ensures that the TFA9810T/N1,112 meets the highest standards of reliability and performance. The product is built with durability in mind, ensuring a long operational life and consistent performance, even in challenging conditions.

Conclusion

Whether you're designing a high-end home theater system or a compact portable speaker, the TFA9810T/N1,112 from NXP offers the perfect blend of power, performance, and efficiency. Its advanced features and reliable operation make it an excellent choice for audio applications demanding the best in sound quality.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6642 $53.1360
165+ $0.6214 $102.5310
250+ $0.6000 $150.0000
360+ $0.5571 $200.5560
470+ $0.5357 $251.7790
585+ $0.5143 $300.8655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,820 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess