EN
  • EN
  • DE

TFA9842J/N1,112

Part No TFA9842J/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 15W STER 9SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 1 @ 8 Ohm; 7.5W x 2 @ 4 Ohm
Supply Voltage - Operating 9 V to 26 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-PDBS-EP
Dimension 9-SIP Exposed Tab, Formed Leads
Win Source Part Number 1106828-TFA9842J/N1,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFA9842J/N1,112 CAD Model

Description

The TFA9842J/N1,112 is a high-performance audio amplifier from NXP Semiconductors, a global leader in the electronics industry. This innovative product is designed to enhance the audio experience in a wide range of applications, from compact audio devices to high-end home theater systems. With its advanced features and robust design, the TFA9842J/N1,112 is an ideal solution for manufacturers seeking to deliver superior sound quality to their customers.

Key Features

  • Power Output: The TFA9842J/N1,112 boasts a significant power output, capable of driving speakers with high efficiency and minimal distortion.
  • Integrated DSP: Equipped with a built-in Digital Signal Processor (DSP), this amplifier offers precise audio processing for optimizing performance and delivering crystal-clear sound.
  • Multi-Channel Support: This device supports multiple audio channels, making it suitable for complex audio systems that require synchronous sound reproduction.
  • Thermal Protection: The TFA9842J/N1,112 includes thermal protection features that prevent overheating, ensuring long-term reliability and safety.
  • Short-Circuit Protection: With its integrated short-circuit protection, the amplifier is safeguarded against potential damage from electrical faults, enhancing its durability.

Applications

The versatility of the TFA9842J/N1,112 makes it an excellent choice for a variety of audio applications. It is particularly well-suited for:

  • Wireless speakers
  • Soundbars and docking stations
  • Home theater systems
  • Television sound enhancement
  • Portable audio devices

Technical Specifications

The TFA9842J/N1,112 operates over a wide supply voltage range and is housed in a compact package that is easy to integrate into various designs. For detailed technical specifications, including power ratings, input sensitivity, and signal-to-noise ratio, interested parties should refer to the official NXP datasheet for the TFA9842J/N1,112.

Conclusion

With its powerful output, integrated DSP, and robust protection features, the TFA9842J/N1,112 from NXP Semiconductors is an outstanding audio amplifier that promises to deliver high-quality sound across a range of consumer electronics. Its reliability and performance make it a top choice for audio system designers and manufacturers worldwide.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess