EN
  • EN
  • DE

TFA9897UK/N1

Part No TFA9897UK/N1
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case WLCSP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 750040-TFA9897UK/N1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TFA9897UK/N1 CAD Model

Description

The NXP TFA9897UK/N1 represents a breakthrough in audio amplification technology, designed to deliver high-quality sound with outstanding efficiency. This advanced audio solution is ideal for a wide range of applications, including mobile devices, wireless speakers, and other portable audio equipment.

Key Features

  • High-Efficiency Class-D Operation: The TFA9897UK/N1 utilizes Class-D amplifier technology to ensure high power output with minimal power consumption, making it perfect for battery-powered devices.
  • Integrated DSP: Equipped with a built-in Digital Signal Processor (DSP), this amplifier can execute sophisticated audio processing algorithms to enhance sound quality and provide a superior listening experience.
  • Speaker Protection: NXP's advanced speaker protection algorithms help prevent damage to speakers by monitoring temperature, voltage, and current in real-time.
  • Dynamic Range Compression: This feature ensures consistent audio levels by automatically adjusting the dynamic range, making it easier to hear quiet sounds in noisy environments.
  • Multi-Band Dynamics: The TFA9897UK/N1 can process different frequency bands separately, allowing for precise control over the audio spectrum and improving the clarity and detail of the sound.
  • Small Footprint: The compact design of the TFA9897UK/N1 makes it an excellent choice for space-constrained applications without compromising on performance.

Applications

The versatility of the TFA9897UK/N1 allows it to be used in a variety of devices. It's particularly well-suited for:

  • Smartphones and tablets
  • Portable media players
  • Bluetooth and wireless speakers
  • Laptop and desktop computers
  • Other personal electronic devices requiring high-quality audio amplification

Technical Specifications

The TFA9897UK/N1 boasts impressive technical specifications that set it apart from other audio amplifiers in its class:

  • Supply Voltage: 3.0 V to 4.5 V
  • Output Power: Up to 3.6 W (RMS) into a 4 Ω load at 1% THD
  • Audio Input: I2S digital input
  • Efficiency: Greater than 90% at typical operating conditions
  • Package: HVQFN

Overall, the NXP TFA9897UK/N1 is an exceptional audio amplifier that combines high performance, efficiency, and advanced features to deliver an unparalleled audio experience for end-users.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4702 $58.8080
100+ $1.2064 $120.6400
150+ $1.1686 $175.2900
205+ $1.1310 $231.8550
265+ $1.0933 $289.7245
355+ $0.9801 $347.9355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,714 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess