The NXP TJA1028T/3V3/10 is a robust LIN transceiver that integrates a LIN 2.2A/SAE J2602 transceiver and a voltage regulator. Designed to ensure safe and reliable communication in automotive and industrial applications, this product is a perfect solution for systems requiring a low-power mode with wake-up capability via the LIN bus.
Key Features
- Integrated Voltage Regulator: The TJA1028T/3V3/10 comes with an integrated 3.3V voltage regulator, capable of delivering up to 70 mA, which makes it ideal for supplying microcontrollers and other peripherals.
- Wake-up Functionality: This device supports wake-up via the LIN bus, ensuring that systems can enter a low-power sleep mode and be reactivated when necessary.
- High ESD Protection: With excellent Electrostatic Discharge (ESD) protection, this transceiver is designed to withstand the harsh conditions found in automotive environments.
- Thermal Protection: An integrated thermal protection circuit prevents the device from overheating, enhancing the reliability and longevity of the system.
- Compatibility: Fully compatible with LIN 2.2A, SAE J2602, and ISO 17987-4 standards, the TJA1028T/3V3/10 ensures interoperability with other LIN network components.
Applications
The TJA1028T/3V3/10 is primarily used in automotive applications, such as body control modules, sensor interfaces, and actuator controls. It is also suitable for a variety of industrial applications that require a reliable LIN communication interface.
Technical Specifications
- Supply voltage range: 5.5 V to 27 V
- Regulated output voltage: 3.3 V ±2%
- Output current capability: 70 mA (max)
- Operating temperature range: -40°C to +125°C
- Package: SO8
The TJA1028T/3V3/10 LIN transceiver by NXP is a highly integrated, reliable solution for your automotive or industrial network communication needs. Its combination of a voltage regulator and advanced features ensures efficient and stable operation in a compact form factor.