The TJA1042T/3,112 is a high-performance CAN (Controller Area Network) transceiver produced by NXP Semiconductors. This device provides an interface between a CAN protocol controller and the physical two-wire CAN bus. It is designed for high-speed CAN applications in the automotive industry, enabling reliable communication at data rates of up to 1 Mbit/s.
Key Features
- High-Speed CAN Interface: Supports ISO 11898-2 and ISO 11898-5 standards for data communication.
- Low Power Mode: Features a very low current Standby mode with bus wake-up capability.
- Improved Electromagnetic Compatibility (EMC): Enhanced features to minimize electromagnetic emissions and increase immunity.
- Protection: Equipped with thermal protection, as well as protection against transients and faults on the CAN bus.
- V_IO Pin: This pin supplies the output stages and is provided to connect the transceiver to an external supply voltage.
Applications
The TJA1042T/3,112 is ideal for a range of applications where a robust communication link is required to ensure the reliable exchange of data. Typical applications include:
- Automotive networks
- Industrial control systems
- Medical equipment
- Building automation
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V - 5.5V
Operating Temperature
-40°C to +150°C
Package
SO-8
Data Rate
Up to 1 Mbit/s
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability. The TJA1042T/3,112 is no exception and is manufactured to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring performance under extreme conditions.