EN
  • EN
  • DE

TJA1044T/C

Part No TJA1044T/C
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840288-TJA1044T/C
Ultra Librarian 3D Model Ultra Librarian TJA1044T/C CAD Model

Description

Overview of NXP TJA1044T/C CAN Transceiver

The TJA1044T/C, part of NXP's high-speed CAN transceiver family, is a robust interface component designed for Controller Area Network (CAN) protocols used in automotive and industrial applications. This device provides a link between the CAN protocol controller and the physical two-wire CAN bus, designed to withstand the harsh conditions of the automotive environment while providing differential transmit and receive capability to the CAN controller.

Key Features

  • High Speed: The TJA1044T/C supports CAN FD for data rates up to 5 Mbit/s, ensuring compatibility with the latest high-speed CAN networks for faster data transmission.
  • Low Power Mode: An integrated standby mode with a very low current consumption helps to minimize power usage when the network is idle, making the TJA1044T/C suitable for power-sensitive applications.
  • Robustness: The device is designed to handle the transients and noise commonly found in automotive environments, providing features such as Battery and CAN short-circuit proof to supply and ground, as well as thermal protection.
  • Improved EMC Performance: The TJA1044T/C is optimized for Electromagnetic Compatibility (EMC), which reduces electromagnetic emissions and increases immunity to electromagnetic interference (EMI).

Applications

With its high-speed capabilities and robust design, the TJA1044T/C is ideal for a variety of applications, including:

  • Automotive networks such as body control modules, powertrain, and infotainment systems
  • Industrial automation control systems where reliable data communication is critical
  • Medical equipment that requires dependable and secure data transmission

Technical Specifications

  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature Range: -40°C to +150°C, suitable for extreme environments
  • Package: The TJA1044T/C is offered in an 8-pin SOIC package, providing a compact solution for space-constrained applications.

The NXP TJA1044T/C is a testament to NXP's commitment to providing advanced solutions for communication networks within the automotive and industrial sectors. Its combination of high-speed data transfer, low power consumption, and exceptional robustness makes it a top choice for designers looking to implement reliable CAN networks.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess