EN
  • EN
  • DE

TJA1051T,118

Part No TJA1051T,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN Interface IC CAN 1Mbps Silent 4.5V/5.5V 8-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series TJA1051
Type High Speed CAN Transceiver
Mounting Style SMD/SMT
Package / Case SOIC-8
Data Rate 5 Mb/s
Number of Drivers 1 Driver
Number of Receivers 1 Receiver
Supply Voltage - Min 4.5 V
Supply Voltage - Max 5.5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 150 C
Operating Supply Current 80 mA
ESD Protection 8 kV
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product CAN Transceivers
Brand NXP Semiconductors
Interface Type Can
Isolation Type Non-Isolated
Number of Transceivers 1
Operating Supply Voltage 4.5 V to 5.5 V
Product Type CAN Interface IC
Protocol Supported CAN
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian TJA1051T,118 CAD Model

Description

The TJA1051T,118 is a high-speed CAN transceiver that serves as an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This transceiver is designed by NXP Semiconductors, a trusted leader in automotive electronics, ensuring reliability and performance in demanding applications.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898-2:2016 standard and is capable of speeds up to 1 Mbit/s, making it suitable for high-speed CAN applications.
  • Improved Electromagnetic Compatibility (EMC): With features like a differential receiver with wide common-mode range, the TJA1051T,118 ensures robust communication in electrically noisy environments.
  • Low Power Consumption: The transceiver includes a very low-current standby mode with remote wake-up capability, which is essential for power-sensitive applications.
  • Error-Free Communication: The device provides features such as Transmit Data (TXD) dominant time-out function to prevent bus lines from being stuck in a dominant state.
  • Thermal Protection: Integrated thermal protection ensures the device operates within safe temperature ranges, enhancing its durability and longevity.

Applications

The TJA1051T,118 is particularly well-suited for automotive applications where a reliable data bus is critical for safety and performance. It is commonly used in:

  • On-board diagnostics
  • Body control modules
  • Powertrain systems
  • Advanced driver assistance systems (ADAS)
  • Infotainment systems

Package and Quality

The device comes in an SO8 package, which is known for its small footprint and suitability for space-constrained applications. NXP's commitment to quality ensures that the TJA1051T,118 meets stringent automotive industry standards, including AEC-Q100 qualification for automotive applications.

Conclusion

With its robust design, low power consumption, and high-speed capability, the TJA1051T,118 from NXP Semiconductors is an excellent choice for developers looking to implement a reliable CAN interface in automotive or industrial applications. Its advanced features ensure seamless integration and trouble-free operation in complex electronic systems.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8223 $53.4495
150+ $0.6747 $101.2050
230+ $0.6536 $150.3280
320+ $0.6325 $202.4000
410+ $0.6114 $250.6740
550+ $0.5482 $301.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,630 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess