Product Overview: NXP TJA1053T
The NXP TJA1053T is a high-performance transceiver module designed for CAN (Controller Area Network) communications in automotive and industrial applications. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. The device is renowned for its robustness, reliability, and efficiency, making it a preferred choice for systems requiring high-speed data transmission with fault-tolerant capabilities.
Key Features
- High-Speed CAN Interface: Supports the ISO 11898-2:2016 standard, ensuring compatibility with up to 1 Mbit/s communication speeds.
- Silent Mode: Includes a silent mode feature in which the transceiver is capable of receiving data without influencing the bus lines, ideal for nodes that require listening to the network without participating.
- Low Power Consumption: Designed with energy-efficiency in mind, the TJA1053T has a very low current standby mode to conserve power when the network is idle.
- Error Confinement: Features automatic thermal shutdown and protection against load dump to prevent damage from electrical disturbances, enhancing system reliability.
- Bus Pins Protection: Offers robust ElectroStatic Discharge (ESD) protection for bus pins, ensuring resilience in harsh electrical environments.
Applications
The TJA1053T is versatile and can be used in a wide range of applications, including:
- Automotive networks such as body control modules, powertrain, and infotainment systems.
- Industrial automation systems where reliable data communication is critical.
- Medical equipment requiring secure and robust networking capabilities.
- Marine electronics for communication between various onboard systems.
Technical Specifications
Parameter
Value
Supply Voltage
4.5 V to 5.5 V
Operating Temperature
-40°C to +150°C
Package
SOIC-14
Compliance
ISO 11898-2:2016
Overall, the NXP TJA1053T transceiver is a highly reliable and essential component for any CAN-based communication network, offering a blend of high-speed data transfer, power efficiency, and protection features that ensure stable and secure operation in a variety of demanding applications.