EN
  • EN
  • DE

74LVC07APW

Part No 74LVC07APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex buffer with open-drain outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132662-74LVC07APW
Manufacturer Homepage www.nxp.com
Family Name 74LVC07
Introduction Date March 07, 2000
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC07APW CAD Model

Description

Product Overview: 74LVC07APW from NXP Semiconductors

The 74LVC07APW is a high-performance, low-voltage CMOS device from NXP Semiconductors, designed to deliver exceptional utility in a wide variety of digital applications. This product belongs to the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74LVC07APW is specifically crafted to address the needs of high-speed signal propagation while maintaining low power consumption.

Constructed with an advanced silicon gate CMOS fabrication, the 74LVC07APW features six high-voltage, open-drain outputs that can interface with higher voltage signals, making it suitable for level-shifting applications. Each output can sink currents up to 25 mA, which allows direct driving of LEDs or other low-power indicators. The device operates at a voltage range of 1.2V to 3.6V, ensuring compatibility with modern low-voltage systems while still being able to interface with legacy 5V logic circuits.

The 74LVC07APW is characterized by its robust input tolerance, which allows inputs to go up to 5.5V, independent of the operating voltage. This feature simplifies the design of mixed-voltage systems by eliminating the need for additional level-shifting components. Additionally, the device boasts a high noise immunity and low static power consumption, with a typical quiescent current of only 1 μA, making it an excellent choice for power-sensitive applications.

For ease of integration into various designs, the 74LVC07APW is offered in a TSSOP14 (Thin Shrink Small Outline Package) form factor. The compact package is ideal for space-constrained applications while still providing adequate thermal performance and reliability. The inputs are Schmitt-triggered, which enhances the noise margins and allows for slow input transition rates, contributing to its robustness in noisy environments.

Overall, the 74LVC07APW from NXP Semiconductors is a versatile and efficient solution for designers looking to bridge different voltage domains or drive high-current outputs within their digital systems. Its low-voltage operation, high-drive capability, and level-shifting features make it a valuable component in a wide array of applications, from consumer electronics to industrial automation.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Samsung
Lowest to $6.5223
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1426 $50.6230
750+ $0.1336 $100.2000
1,165+ $0.1291 $150.4015
1,670+ $0.1200 $200.4000
2,165+ $0.1155 $250.0575
2,705+ $0.1110 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,031 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess