EN
  • EN
  • DE

UPG139GV-E1

Part No UPG139GV-E1
Manufacturer NEC
Catalog Electronic Wholesale
Description L-BAND DPDT MMIC SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1278034-UPG139GV-E1
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPG139GV-E1 CAD Model

Description

The UPG139GV-E1 is a GaAs HEMT (High Electron Mobility Transistor) MMIC (Monolithic Microwave Integrated Circuit) designed for various high-frequency applications. Manufactured by NEC, this component excels in low-noise amplification and high-gain performance within microwave frequency bands.

Applications:

  • Satellite Communication Systems: Used in low-noise amplifiers (LNAs) for satellite receivers.
  • Wireless Communication Infrastructure: Employed in base stations and repeaters for cellular networks.
  • Radar Systems: Integrated into radar front-end receivers for signal amplification.
  • Test and Measurement Equipment: Utilized in spectrum analyzers and network analyzers for accurate signal measurements.
  • Microwave Radio Links: Used in microwave transceivers for point-to-point communication.

Features:

  • GaAs HEMT Technology: Utilizes GaAs HEMT technology for superior high-frequency performance.
  • Low Noise Figure: Exhibits a low noise figure, enhancing receiver sensitivity.
  • High Gain: Provides high gain amplification for weak input signals.
  • Broadband Operation: Operates over a wide frequency range, suitable for various applications.
  • Compact Size: Available in a small surface-mount package for easy integration.
  • Single Voltage Supply: Requires a single positive voltage supply for operation.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure allows for the detection of weaker signals, improving receiver performance.
  • Enhanced Signal Amplification: High gain provides sufficient amplification for weak signals, ensuring reliable communication.
  • Versatile Application: Broadband operation makes it suitable for a wide range of high-frequency applications.
  • Simplified Integration: Compact size and surface-mount package simplify the design and integration process.

Additional Details:

The UPG139GV-E1 typically operates in the C-band and Ku-band frequency ranges. It is designed to provide stable and reliable performance over a wide temperature range. The device requires careful impedance matching to achieve optimal performance. It is commonly used in applications where low noise and high gain are critical requirements. The GaAs HEMT technology ensures excellent linearity and low distortion. The UPG139GV-E1’s performance characteristics make it a valuable component in advanced communication and radar systems.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Semtech Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Advanced Micro Devices
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess