The NXP TJA1053U/N1 is a high-speed Controller Area Network (CAN) transceiver designed to provide an interface between a CAN protocol controller and the physical two-wire CAN bus. This robust transceiver is a member of NXP's high-performance TJA1053 series and is engineered to operate in harsh automotive environments, ensuring reliable communication in applications such as automotive control systems, sensor networks, and industrial automation.
Key Features
- ISO 11898-2:2016 Compliant: The TJA1053U/N1 adheres to the latest CAN standard, ensuring compatibility with other CAN devices and systems.
- High Electromagnetic Compatibility (EMC): Enhanced features for reduced electromagnetic emissions and increased immunity make this transceiver ideal for noise-sensitive applications.
- Low Power Mode: The device includes a standby mode with a very low current consumption, making it suitable for power-sensitive applications.
- Differential Receiver with Wide Common-Mode Range: Ensures reliable data reception across a broad range of common-mode voltages, which is critical for use in electrically noisy environments.
- Thermal Protection: Integrated thermal shutdown protection prevents the device from damage due to excessive temperature.
- Bus Pins Protected Against Transients: Enhanced protection against transients on the CAN bus lines, improving system robustness.
Applications
The TJA1053U/N1 is suitable for a variety of applications where a reliable CAN communication interface is required. These include:
- Automotive networks such as powertrain, chassis, and body control.
- Industrial automation systems, including sensor networks and motor control.
- Medical equipment requiring robust and secure data communication.
- Heavy machinery and agricultural vehicles for reliable operation in harsh conditions.
Product Specifications
Attribute
Value
Supply Voltage
4.5V - 5.5V
Operating Temperature
-40°C to +150°C
Package
HVSON14
Data Rate
Up to 1 Mbps
Overall, the NXP TJA1053U/N1 CAN transceiver is an exceptional choice for developers and engineers looking for a reliable, high-performance communication interface for their CAN-based systems.