EN
  • EN
  • DE

TJA1145T,118

Part No TJA1145T,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SO  /  1/1 Transceiver Full CANbus 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number TJA1145
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935296207118,2832-TJA1145T,118TR,TJA1145T,118-ND,568-15173-1,568-15173-2,568-15173-6
Standard Package 2,500
Win Source Part Number 1099389-TJA1145T,118
Ultra Librarian 3D Model Ultra Librarian TJA1145T,118 CAD Model

Description

Product Overview: TJA1145T,118 by NXP Semiconductors

The TJA1145T,118 is a high-speed CAN transceiver designed by NXP Semiconductors, a leader in automotive electronics. This transceiver is part of the TJA1145 series, which is specifically engineered to provide a reliable interface between the Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This product is well-suited for automotive applications and other environments where high-speed data communication is essential.

Key Features

  • High-Speed CAN Interface: The TJA1145T,118 supports the ISO 11898-2:2016 standard, ensuring compatibility with up to 1 Mbit/s high-speed CAN networks.
  • Low Power Mode: With a focus on energy efficiency, this transceiver offers a low-power mode with a standby current of less than 5 µA, making it ideal for battery-operated systems.
  • Bus Fault Protection: Enhanced protection features include bus fault protection of ±58 V, ensuring resilience against transients and faults on the CAN bus.
  • Transmit Data (TXD) Dominant Timeout: To prevent bus line lockup, the device features an integrated TXD dominant timeout function.
  • Remote Wake-up Capability: The transceiver can be woken up from a low-power mode through bus activity, allowing for remote activation of the network.

Applications

The TJA1145T,118 is primarily used in automotive environments, providing a robust communication interface for various systems such as:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Body Control Modules

Package and Quality

Encased in an 8-pin SOIC package, the TJA1145T,118 is designed to meet the stringent requirements of automotive applications. It is AEC-Q100 qualified, reflecting NXP's commitment to quality and reliability in the harsh automotive environment. Furthermore, the device is lead-free and RoHS compliant, adhering to environmental standards.

Conclusion

The TJA1145T,118 from NXP Semiconductors represents a reliable and efficient solution for high-speed CAN communication in automotive and industrial applications. Its robust feature set and compliance with automotive industry standards make it an excellent choice for designers looking to enhance the performance and reliability of their CAN-based systems.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess