Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1275581-UAA3540TS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UAA3540TS CAD Model

Description

The NXP UAA3540TS is a sophisticated integrated radio and intermediate frequency (IF) system designed to cater to the advanced requirements of modern communication systems. This highly integrated solution is part of NXP's commitment to providing innovative, high-performance components for the consumer electronics market.

Key Features

  • High Integration: The UAA3540TS combines several functions into one package, including a mixer, oscillator, and IF selectivity. This level of integration facilitates a reduction in component count, which can lead to cost and space savings on the PCB.
  • Wide Frequency Range: It is designed to operate over a broad frequency range, accommodating various communication standards and applications.
  • Low Power Consumption: With power efficiency in mind, the UAA3540TS is optimized for low power consumption, making it ideal for battery-operated devices.
  • High Sensitivity: The device features high sensitivity, ensuring reliable performance even in environments with weak signal conditions.
  • Flexible IF Bandwidth: It supports flexible IF bandwidth to comply with different channel spacing requirements.

Applications

The UAA3540TS is suitable for a wide range of applications, including but not limited to:

  • Car radio systems
  • Home audio receivers
  • Portable radio devices
  • Professional communication equipment

Technical Specifications

Some of the technical specifications of the UAA3540TS include:

  • Supply voltage range: Typically 5V
  • Operating temperature range: -40°C to +85°C
  • Package: SOT362-1

The UAA3540TS from NXP represents a reliable and efficient solution for designers looking to implement a radio and IF system with minimal external components. Its high level of integration, combined with its performance characteristics, makes it an excellent choice for a variety of audio and communication applications.

You May Also Be Interested in

EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1016
SECOS
N-Channel EnhancementMode PowerMos.FET
Need more? Email Us
ECAD model for SSD9973
ON Semiconductor
PHOTOTRANSISTOR OPTOISOLATOR | OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.2801
ECAD model for TIL111
Stanson Technology
STN6303 is the dual N-Channel enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Lowest to $0.1243
ECAD model for STN6303
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G
UTC
2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for UT2301ZL-AE3-R
STMicroelectronics
Ultrafast recovery diode
Lowest to $0.0928
ECAD model for STTH2R02
Cree Inc.
XLamp XT-E High-Voltage White LEDs | LED XLAMP COOL WHITE 5000K 2SMD
Lowest to $16.1493
ECAD model for XTEHVW-Q0-0000-00000LDE3
Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention